3VA25105HL420KH0详情
Siemens 3VA25105HL420KH0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 10000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Overload release current setting
400 - 1000
Rated permanent current Iu
1000
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
3VA25105HL420KH0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。