注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25132.37717
10
¥24305.974053
25
¥24137.014945
50
¥23969.230334
100
¥23476.229511
500
¥21797.798993
3VA2563-5KQ42-0AA0详情
Siemens 3VA2563-5KQ42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
945 - 7560
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Rated permanent current Iu
630
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
3VA2563-5KQ42-0AA0拓展信息







哦! 它是空的。