注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥18443.25044
10
¥17836.799264
25
¥17712.809598
50
¥17589.681823
100
¥17227.896007
500
¥15996.189422
3VA25637HK320AA0详情
Siemens 3VA25637HK320AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
7560 - 7560
Number of auxiliary contacts as normally open contact
0
Overload release current setting
250 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA25637HK320AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。