3VA25805JP420AC0详情
Siemens 3VA25805JP420AC0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
CA310
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1200 - 8000
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
系列
MIL-DTL-5015, CA
3VA25805JP420AC0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。