注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29746.729072
10
¥28768.596782
25
¥28568.616466
50
¥28370.026285
100
¥27786.509584
500
¥25799.916045
3VA2580-6HK42-0AA0详情
Siemens 3VA2580-6HK42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
8000 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2580-6HK42-0AA0拓展信息







哦! 它是空的。