3VA25806HL320KA0详情
Siemens 3VA25806HL320KA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Rocker lever
Rated permanent current Iu
800
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
320 - 800
Adjustment range undelayed short-circuit release
1200 - 8000
Type of electrical connection of main circuit
Screw connection
3VA25806HL320KA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。