注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41746.193795
10
¥40373.494966
25
¥40092.845054
50
¥39814.146026
100
¥38995.245867
500
¥36207.284926
3VA2612-6HN42-0AA0详情
Siemens 3VA2612-6HN42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
12500 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2612-6HN42-0AA0拓展信息







哦! 它是空的。