注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥44334.01244
10
¥42876.220931
25
¥42578.173715
50
¥42282.198321
100
¥41412.535089
500
¥38451.750313
3VA26126JP420AA0详情
Siemens 3VA26126JP420AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1875 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
*
3VA26126JP420AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。