注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥44557.341287
10
¥43092.206278
25
¥42792.657666
50
¥42495.191329
100
¥41621.147242
500
¥38645.447759
3VA2612-7HL42-0AA0详情
Siemens 3VA2612-7HL42-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1875 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA2612-7HL42-0AA0拓展信息







哦! 它是空的。