3VA51124ED410KH0详情
Siemens 3VA51124ED410KH0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Entrelec
Manufacturer Part Number
1SNA399903R0200
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1250 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
组成
Non-Metallic
颜色
Gray
样式
High Profile
连接类型
Screwless
3VA51124ED410KH0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。