注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21963.931861
10
¥21241.713597
25
¥21094.055214
50
¥20947.423248
100
¥20516.575172
500
¥19049.74482
3VA5320-6EC31-1AA0详情
Siemens 3VA5320-6EC31-1AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78205100741
Manufacturer
Cooper
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5320-6EC31-1AA0拓展信息







哦! 它是空的。