注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26836.899696
10
¥25954.448449
25
¥25774.030236
50
¥25594.866175
100
¥25068.429165
500
¥23276.164493
3VA5320-6EC41-0AA0详情
Siemens 3VA5320-6EC41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78101105734
Manufacturer
Cooper B-Line
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5320-6EC41-0AA0拓展信息







哦! 它是空的。