注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥31750.389792
10
¥30706.373105
25
¥30492.922649
50
¥30280.955954
100
¥29658.135121
500
¥27537.729915
3VA53206EF410AA0详情
Siemens 3VA53206EF410AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
140 - 200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA53206EF410AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。