注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥15535.979855
10
¥15025.125586
25
¥14920.680818
50
¥14816.962085
100
¥14512.205762
500
¥13474.657164
3VA53225EC311AA0详情
Siemens 3VA53225EC311AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
--
Number of auxiliary contacts as normally open contact
0
Overload release current setting
225 - 225
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
225
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1125 - 2250
系列
--
零件状态
Obsolete
湿度敏感性等级(MSL)
--
连接器类型
ST
类型
1:2 SPDT Switch
3VA53225EC311AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。