注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥36750.733226
10
¥35542.295187
25
¥35295.228588
50
¥35049.879436
100
¥34328.971038
500
¥31874.624919
3VA5325-7EF41-0AA0详情
Siemens 3VA5325-7EF41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
95168A.46.10
Manufacturer
General Cable
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1250 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
175 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5325-7EF41-0AA0拓展信息







哦! 它是空的。