注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥37316.76185
10
¥36089.71165
25
¥35838.839773
50
¥35589.711793
100
¥34857.700092
500
¥32365.552548
3VA53306EF410AA0详情
Siemens 3VA53306EF410AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0
Approvals
UL
Manufacturer
Cully-Minerallac
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1500 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
210 - 300
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
300
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
类型
EMT (Electrical Metallic Tubing);IMC (Intermediate Metal Conduit);RMC (Rigid Metal Conduit)
组成
Steel
样式
Clamp
3VA53306EF410AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。