3VA5330-7EF41-0AA0详情
Siemens 3VA5330-7EF41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
KLKD02.5T
Interrupt Rating
100KA @ 600V
Approvals
UL;IEC;VDE;CSA;CE
Manufacturer
Littelfuse
RoHS
有
Characteristic
快速响应
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1500 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
210 - 300
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
300
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
额定电流
2.5
长度(毫米)
38 MilliMeters
3VA5330-7EF41-0AA0拓展信息








哦! 它是空的。