注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26041.515398
10
¥25185.217985
25
¥25010.146961
50
¥24836.292905
100
¥24325.458287
500
¥22586.312238
3VA53355GF410AA0详情
Siemens 3VA53355GF410AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1750 - 3500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
245 - 350
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
350
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA53355GF410AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。