注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27287.75773
10
¥26390.481364
25
¥26207.032141
50
¥26024.858132
100
¥25489.577014
500
¥23667.202424
3VA5335-6EC31-0AA0详情
Siemens 3VA5335-6EC31-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DTK-120/240CM+
Manufacturer
Johnson Controls
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1750 - 3500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
350 - 350
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
350
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5335-6EC31-0AA0拓展信息







哦! 它是空的。