3VA5335-7EC31-0AA0详情
Siemens 3VA5335-7EC31-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
200
Part # Aliases
228C-DVARGFAMBB
Manufacturer
CTS
Brand
CTS电子元件
RoHS
Details
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1750 - 3500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
350 - 350
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
350
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
228C
包装
Tray
子类别
Switches
产品类别
轻触开关
产品类别
轻触开关
3VA5335-7EC31-0AA0拓展信息








哦! 它是空的。