3VA5340-5EF31-0AA0详情
Siemens 3VA5340-5EF31-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
CTS电子元件
Manufacturer
CTS
Part # Aliases
228C-MVAGFCNR
Factory Pack QuantityFactory Pack Quantity
450
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
280 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
包装
Reel
系列
228C
子类别
Switches
产品类别
轻触开关
产品类别
轻触开关
3VA5340-5EF31-0AA0拓展信息








哦! 它是空的。