注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥31647.767657
10
¥30607.125396
25
¥30394.364843
50
¥30183.083257
100
¥29562.275475
500
¥27448.723743
3VA5340-6EC41-0AA0详情
Siemens 3VA5340-6EC41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5340-6EC41-0AA0拓展信息







哦! 它是空的。