3VA55705EC460AA0详情
Siemens 3VA55705EC460AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
1VP3458BX
Manufacturer
Maurey Power Transmission
Adjustment range undelayed short-circuit release
3000 - 6000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
600 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Other
Rated permanent current Iu
700
Type of control element
Rocker lever
外径
3.15 Inches
3VA55705EC460AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。