3VA5570-7EC32-1AA0详情
Siemens 3VA5570-7EC32-1AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
3500 - 7000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
700 - 700
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
700
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA5570-7EC32-1AA0拓展信息








哦! 它是空的。