注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21252.129652
10
¥20553.316882
25
¥20410.443775
50
¥20268.563822
100
¥19851.678573
500
¥18432.384937
3VA6110-5KP31-2AA0详情
Siemens 3VA6110-5KP31-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temp Range
-40C to 85C
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
包装
卷带
3VA6110-5KP31-2AA0拓展信息







哦! 它是空的。