注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥29798.119378
10
¥28818.297273
25
¥28617.971469
50
¥28419.038206
100
¥27834.513423
500
¥25844.487853
3VA61106KP412AA0详情
Siemens 3VA61106KP412AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
150 - 1200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Rated permanent current Iu
100
Type of control element
Rocker lever
Type of electrical connection of main circuit
Other
3VA61106KP412AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。