注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥37198.595792
10
¥35975.431136
25
¥35725.353661
50
¥35477.014558
100
¥34747.32082
500
¥32263.064826
3VA61156KL412AA0详情
Siemens 3VA61156KL412AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NJBEW101406
Manufacturer
O-Z Gedney
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
225 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
60 - 150
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA61156KL412AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。