注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥43389.551279
10
¥41962.815551
25
¥41671.117729
50
¥41381.447592
100
¥40530.311061
500
¥37632.600795
3VA6115-6KP41-2AA0详情
Siemens 3VA6115-6KP41-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
150
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
60 - 150
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
225 - 1500
Type of electrical connection of main circuit
Other
3VA6115-6KP41-2AA0拓展信息







哦! 它是空的。