注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥22239.341378
10
¥21508.067099
25
¥21358.557197
50
¥21210.086593
100
¥20773.836032
500
¥19288.612843
3VA6140-5KL41-0AA0详情
Siemens 3VA6140-5KL41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Positions
25
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA6140-5KL41-0AA0拓展信息







哦! 它是空的。