注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥27249.572402
10
¥26353.551645
25
¥26170.35913
50
¥25988.440052
100
¥25453.90798
500
¥23634.083552
3VA6140-6KL31-2AA0详情
Siemens 3VA6140-6KL31-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
15 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA6140-6KL31-2AA0拓展信息







哦! 它是空的。