注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26129.598344
10
¥25270.40459
25
¥25094.741398
50
¥24920.299302
100
¥24407.736833
500
¥22662.708292
3VA6140-6KT41-0AA0详情
Siemens 3VA6140-6KT41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-BMQ852-5-D-180
Manufacturer
Grove Gear
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
60 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
输入类型
C-Face Quilled
3VA6140-6KT41-0AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。