注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥51550.883395
10
¥49855.786651
25
¥49509.222098
50
¥49165.066629
100
¥48153.836069
500
¥44711.082704
3VA62107KP312AA0详情
Siemens 3VA62107KP312AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
150 - 1200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA62107KP312AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。