注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41976.348896
10
¥40596.082103
25
¥40313.884912
50
¥40033.649361
100
¥39210.234442
500
¥36406.902913
3VA6225-6KT31-2AA0详情
Siemens 3VA6225-6KT31-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA6225-6KT31-2AA0拓展信息







哦! 它是空的。