3VA6225-7HM41-2AA0详情
Siemens 3VA6225-7HM41-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Type of control element
Rocker lever
Rated permanent current Iu
250
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Adjustment range undelayed short-circuit release
375 - 2500
3VA6225-7HM41-2AA0拓展信息








哦! 它是空的。