注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥50440.711992
10
¥48782.119912
25
¥48443.018782
50
¥48106.274861
100
¥47116.821609
500
¥43748.209477
3VA62257KM310AA0详情
Siemens 3VA62257KM310AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Type of control element
Rocker lever
Rated permanent current Iu
250
Overload release current setting
100 - 250
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Adjustment range undelayed short-circuit release
375 - 2500
3VA62257KM310AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。