3VA6325-7KT41-2AA0详情
Siemens 3VA6325-7KT41-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Free Status / RoHS Status
Lead free / RoHS Compliant
Other Names
DTS20T21-11PC-3028 [V001]-ND DTS20T21-11PC-3028 V001 DTS20T21-11PC-3028 V001-ND DTS20T21-11PC-3028[V001] DTS20T21-11PC-3028V001 YDTS20T21-11HCV001
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
375 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
系列
*
3VA6325-7KT41-2AA0拓展信息








哦! 它是空的。