3VA6440-5KM31-0AA0详情
Siemens 3VA6440-5KM31-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
150 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA6440-5KM31-0AA0拓展信息








哦! 它是空的。