注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥58468.278465
10
¥56545.723853
25
¥56152.655269
50
¥55762.319034
100
¥54615.395724
500
¥50710.673837
3VA6440-6JT41-0AA0详情
Siemens 3VA6440-6JT41-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
3VA6440-6JT41-0AA0拓展信息







哦! 它是空的。