注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥84247.931586
10
¥81477.69012
25
¥80911.310943
50
¥80348.868859
100
¥78696.247659
500
¥73069.867836
3VA64407JP410AA0详情
Siemens 3VA64407JP410AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Type of control element
Rocker lever
Rated permanent current Iu
400
Overload release current setting
160 - 400
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Adjustment range undelayed short-circuit release
600 - 4800
3VA64407JP410AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。