注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥102338.665294
10
¥98973.564115
25
¥98285.565158
50
¥97602.348717
100
¥95594.856723
500
¥88760.312652
3VA6440-7KM41-2AA0详情
Siemens 3VA6440-7KM41-2AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nickel-plated Brass
Seal
Chloroprene
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 4800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
150 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
大小
NPT 2 inch
数量
1
3VA6440-7KM41-2AA0拓展信息







哦! 它是空的。