3VA9133-0JD10详情
Siemens 3VA9133-0JD10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 120
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 90
Outer diameter approx.
28
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
50
Min. permitted bending radius, stationary application/permanent installation
140
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
Type of accessory/spare part
Connection technique
Package
Box
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3VA4/5 125
系列
-
配件类型
Connector
3VA9133-0JD10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。