3VA9133-0JG10详情
Siemens 3VA9133-0JG10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
5.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.5
Min. permitted bending radius, stationary application/permanent installation
21.6
Low smoke according to IEC 61034-2
无
Type of accessory/spare part
Connection technique
厂商
Siemens
Product Status
活跃
For Use With/Related Products
3VA4/5 125
配件类型
接线端子
3VA9133-0JG10拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。