3VA94810WJ30详情
Siemens 3VA94810WJ30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-46041-8022000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
RoHS-compliant
有
No. of pins
3-pin
Content
1pc(s)
Type of accessory/spare part
Other
连接器类型
M12 Straight Male to M12 Straight Female, 6-pole
类型
3VA9481-0WJ30
额定电流
4 Amps
知识产权评级
IP65/IP67
长度
20 Meters
3VA94810WJ30拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。