3VL1108-1KM30-0AB1详情
Siemens 3VL1108-1KM30-0AB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
1
Overload release current setting
80 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
1
3VL1108-1KM30-0AB1拓展信息








哦! 它是空的。