3VL17101DE330AA0详情
Siemens 3VL17101DE330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LD3250T107W
Approvals
CE
Manufacturer
Cutler Hammer, Div of Eaton Corp
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1800 - 1800
Type of electrical connection of main circuit
Frame clamp
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
额定电流
250 A
3VL17101DE330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。