3VL17101DE330AD1详情
Siemens 3VL17101DE330AD1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
KPT6C
厂商
ITT Cannon, LLC
Product Status
活跃
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1800 - 1800
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
1
系列
KPT
3VL17101DE330AD1拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。