3VL17102DD330AA0详情
Siemens 3VL17102DD330AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Degree of protection (IP)
IP20
Overload release current setting
80 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1000 - 1000
Type of electrical connection of main circuit
Frame clamp
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
3VL17102DD330AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。