3VL17161DD332HA0详情
Siemens 3VL17161DD332HA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
426T2-01
Approvals
CE, cUL, UL
Manufacturer
Barksdale Control Products
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1500 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
128 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
类型
General Industrial (Amplified)
输出量
1-11 VDC
输入
14-30 VDC
温度范围
-40-185 °F
电气连接
Bendix Connector - 4 Pin
3VL17161DD332HA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。