3VL2515-2KE30-0AA0详情
Siemens 3VL2515-2KE30-0AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
2500 - 2500
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated permanent current Iu
150
Type of electrical connection of main circuit
Other
3VL2515-2KE30-0AA0拓展信息








哦! 它是空的。