3VL25152PD300AA0详情
Siemens 3VL25152PD300AA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
Cutler Hammer, Div of Eaton Co
Approvals
CE, CSA, UL
Manufacturer Part Number
PDG34G0400E5RK
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
150
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
额定电流
400 A
3VL25152PD300AA0拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。